Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters S24SP15003PDFA

Description
Win Source Part Number: 1237520-S24SP15003PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SP (40W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 40 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.7A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 93.7% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 1.00" W x 0.41" H (50.8mm x 25.4mm x 10.5mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1756 Base Product Number: S24SP
Request a Quote Datasheet
Description
Win Source Part Number: 1237520-S24SP15003PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SP (40W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 40 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.7A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 93.7% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 1.00" W x 0.41" H (50.8mm x 25.4mm x 10.5mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1756 Base Product Number: S24SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237520-S24SP15003PDFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237520-S24SP15003PDFA
Power Supplies - Board Mount - DC DC Converters 1237520-S24SP15003PDFA
Win Source Part Number: 1237520-S24SP15003PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SP (40W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 40 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.7A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 93.7% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 1.00" W x 0.41" H (50.8mm x 25.4mm x 10.5mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1756 Base Product Number: S24SP

Win Source Part Number: 1237520-S24SP15003PDFA
Category: Power Supplies - Board Mount>DC DC Converters
Series: S24SP (40W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 40 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.7A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 93.7%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.00" L x 1.00" W x 0.41" H (50.8mm x 25.4mm x 10.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1756
Base Product Number: S24SP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237520-S24SP15003PDFA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87202 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
DC-DC Converters - 1231223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details