Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters S24SP12005PDFH

Description
Win Source Part Number: 1237518-S24SP12005PD FH Category: Power Supplies - Board Mount>DC DC Converters Series: S24SP (60W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 60 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 92.8% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.69" H (50.8mm x 25.4mm x 17.5mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 1145-1286 Base Product Number: S24SP
Request a Quote Datasheet
Description
Win Source Part Number: 1237518-S24SP12005PD FH Category: Power Supplies - Board Mount>DC DC Converters Series: S24SP (60W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 60 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 92.8% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.69" H (50.8mm x 25.4mm x 17.5mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 1145-1286 Base Product Number: S24SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237518-S24SP12005PDFH - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237518-S24SP12005PDFH
Power Supplies - Board Mount - DC DC Converters 1237518-S24SP12005PDFH
Win Source Part Number: 1237518-S24SP12005PD FH Category: Power Supplies - Board Mount>DC DC Converters Series: S24SP (60W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 60 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 92.8% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 2.00" L x 1.00" W x 0.69" H (50.8mm x 25.4mm x 17.5mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 1145-1286 Base Product Number: S24SP

Win Source Part Number: 1237518-S24SP12005PDFH
Category: Power Supplies - Board Mount>DC DC Converters
Series: S24SP (60W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 60 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 92.8%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 2.00" L x 1.00" W x 0.69" H (50.8mm x 25.4mm x 17.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 1145-1286
Base Product Number: S24SP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237518-S24SP12005PDFH
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Boost 2.4V 30V Step-Down DC-DC Converter IC - 739-LT1371CR#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 30 volts
IOUT 3 amps
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
DC-DC Converters - 1228015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details