Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters S24SE3R303PDFA

Description
Win Source Part Number: 1237540-S24SE3R303PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SE (10W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 10 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 87% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1622 Base Product Number: S24SE
Request a Quote Datasheet
Description
Win Source Part Number: 1237540-S24SE3R303PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SE (10W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 10 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 87% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1622 Base Product Number: S24SE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237540-S24SE3R303PDFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237540-S24SE3R303PDFA
Power Supplies - Board Mount - DC DC Converters 1237540-S24SE3R303PDFA
Win Source Part Number: 1237540-S24SE3R303PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SE (10W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 10 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 3.3V Efficiency: 87% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1622 Base Product Number: S24SE

Win Source Part Number: 1237540-S24SE3R303PDFA
Category: Power Supplies - Board Mount>DC DC Converters
Series: S24SE (10W)
Type: Isolated Module
Features: Remote On/Off, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 10 W
Control Features: Enable, Active High
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1622
Base Product Number: S24SE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237540-S24SE3R303PDFA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Buck 75V 0.5A TSSOP Step-Down DC-DC Converter IC - 739-LM5574MTX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers