Delta Electronics (Americas) Power Supplies Board Mount DCDC Converters - S24SE12002PDFA S24SE12002PDFA

Description
Manufacturer: Delta Electronics Win Source Part Number: 846885-S24SE12002PDF A Series: S24SE (20W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: S24SE Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 846885-S24SE12002PDF A Series: S24SE (20W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: S24SE Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - S24SE12002PDFA - 846885-S24SE12002PDFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - S24SE12002PDFA
846885-S24SE12002PDFA
Power Supplies Board Mount DCDC Converters - S24SE12002PDFA 846885-S24SE12002PDFA
Manufacturer: Delta Electronics Win Source Part Number: 846885-S24SE12002PDF A Series: S24SE (20W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: S24SE Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Delta Electronics
Win Source Part Number: 846885-S24SE12002PDFA
Series: S24SE (20W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: S24SE
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 846885-S24SE12002PDFA
Product Name Power Supplies Board Mount DCDC Converters - S24SE12002PDFA
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1226615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details