Win Source Part Number: 1237537-S24SE12001ND
Category: Power Supplies - Board Mount>DC DC Converters
Series: S24SE (15W)
Type: Isolated Module
Features: Remote On/Off, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 15 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 87.5%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1579
Base Product Number: S24SE
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237537-S24SE12001NDFA |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |