Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters S24SE05004PDFA

Description
Win Source Part Number: 1237530-S24SE05004PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SE (20W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 88% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1603 Base Product Number: S24SE
Request a Quote Datasheet
Description
Win Source Part Number: 1237530-S24SE05004PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SE (20W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 88% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1603 Base Product Number: S24SE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237530-S24SE05004PDFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237530-S24SE05004PDFA
Power Supplies - Board Mount - DC DC Converters 1237530-S24SE05004PDFA
Win Source Part Number: 1237530-S24SE05004PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SE (20W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 20 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 88% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1603 Base Product Number: S24SE

Win Source Part Number: 1237530-S24SE05004PDFA
Category: Power Supplies - Board Mount>DC DC Converters
Series: S24SE (20W)
Type: Isolated Module
Features: Remote On/Off, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 20 W
Control Features: Enable, Active High
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1603
Base Product Number: S24SE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237530-S24SE05004PDFA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 Boost DC-DC Converter IC - 715-LTC1872ES6#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT2505IWP-AQ-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.6000 amps
View Details
2 suppliers