Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters S24SE05003PDFA

Description
Win Source Part Number: 1237535-S24SE05003PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SE (15W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 15 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1604 Base Product Number: S24SE
Request a Quote Datasheet
Description
Win Source Part Number: 1237535-S24SE05003PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SE (15W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 15 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1604 Base Product Number: S24SE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237535-S24SE05003PDFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237535-S24SE05003PDFA
Power Supplies - Board Mount - DC DC Converters 1237535-S24SE05003PDFA
Win Source Part Number: 1237535-S24SE05003PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SE (15W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 15 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 89% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1604 Base Product Number: S24SE

Win Source Part Number: 1237535-S24SE05003PDFA
Category: Power Supplies - Board Mount>DC DC Converters
Series: S24SE (15W)
Type: Isolated Module
Features: Remote On/Off, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 15 W
Control Features: Enable, Active High
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1604
Base Product Number: S24SE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237535-S24SE05003PDFA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - SI8281CC-IS - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOIC; Other; SOIC20
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1224594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 176 volts
View Details
LM3203 Miniature, Adjustable, Step-Down DC-DC Converter with Bypass Mode for RF Power Amplifiers - LM3203TL/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers