Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters S24DE12001PDFA

Description
Win Source Part Number: 1237543-S24DE12001PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24DE (30W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 30 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 1.25A, 1.25A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 88% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1627 Base Product Number: S24DE
Request a Quote Datasheet
Description
Win Source Part Number: 1237543-S24DE12001PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24DE (30W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 30 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 1.25A, 1.25A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 88% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1627 Base Product Number: S24DE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237543-S24DE12001PDFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237543-S24DE12001PDFA
Power Supplies - Board Mount - DC DC Converters 1237543-S24DE12001PDFA
Win Source Part Number: 1237543-S24DE12001PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24DE (30W) Type: Isolated Module Features: Remote On/Off, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 30 W Control Features: Enable, Active High Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 1.25A, 1.25A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 88% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1627 Base Product Number: S24DE

Win Source Part Number: 1237543-S24DE12001PDFA
Category: Power Supplies - Board Mount>DC DC Converters
Series: S24DE (30W)
Type: Isolated Module
Features: Remote On/Off, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 30 W
Control Features: Enable, Active High
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 1.25A, 1.25A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 88%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.00" L x 1.00" W x 0.40" H (25.4mm x 25.4mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1627
Base Product Number: S24DE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237543-S24DE12001PDFA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1227440P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
Buck 60V 3A 40uA Step-Down DC-DC Converter IC - 739-LMR16030SDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers