Cyntec Co., Ltd. Chip Resistor - Surface Mount RLT0306-C-R500-JNH

Description
500 mOhms ±5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
500 mOhms ±5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2037-RLT0306-C-R500-JNHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-RLT0306-C-R500-JNHCT-ND
Chip Resistor - Surface Mount 2037-RLT0306-C-R500-JNHCT-ND
500 mOhms ±5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Thick Film

500 mOhms ±5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-RLT0306-C-R500-JNHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-RLT0306-C-R500-JNHDKR-ND
Chip Resistor - Surface Mount 2037-RLT0306-C-R500-JNHDKR-ND
500 mOhms ±5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Thick Film

500 mOhms ±5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-RLT0306-C-R500-JNHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-RLT0306-C-R500-JNHTR-ND
Chip Resistor - Surface Mount 2037-RLT0306-C-R500-JNHTR-ND
500 mOhms ±5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Thick Film

500 mOhms ±5% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2037-RLT0306-C-R500-JNHCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details