Manufacturer: Delta Electronics
Win Source Part Number: 891911-RL1632T4F-R00
Series: RL1632T4F
Operating Temperature Range: -55°C ~ 150°C
Features: 3 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Film
Package: Wide 1206 (3216 Metric), 0612
Package: Reel - TR
Family Name: RL1632T4F
Categories: Resistors
Case / Package: 0612
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8533.21.0030
Other Part Number: RL1632T4F-R003-FNH-N
3 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Film
3 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Film
3 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense Metal Film
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 891911-RL1632T4F-R003-FNH | 2037-RL1632T4F-R003-FNHDKR-ND |
| Product Name | Chip Resistor - Surface Mount - RL1632T4F-R003-FNH | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm | MetalFilm |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Mounting / Packaging | 1206; Wide 1206 |