Cyntec Co., Ltd. Chip Resistor - Surface Mount RL-0816-F-R100-FNH

Description
100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Metal Film
Request a Quote Datasheet
Description
100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2037-RL-0816-F-R100-FNHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-RL-0816-F-R100-FNHTR-ND
Chip Resistor - Surface Mount 2037-RL-0816-F-R100-FNHTR-ND
100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Metal Film

100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-RL-0816-F-R100-FNHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-RL-0816-F-R100-FNHCT-ND
Chip Resistor - Surface Mount 2037-RL-0816-F-R100-FNHCT-ND
100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Metal Film

100 mOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2037-RL-0816-F-R100-FNHTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging 0603; 0603
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1543FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details