Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 210.4 CFM (5.89m³/min) 4 Wire Leads
Win Source Part Number: 1057986-QFR1248GHE-S
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: QFR
Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach)
Termination: 4 Wire Leads
Package: Box
Standard Package: 36
Voltage - Rated: 48VDC
Power (Watts): 24 W
Lifetime @ Temp.: 50000 Hrs @ 40°C
Weight: 0.728 lb (330.22 g)
Voltage Range: 33 ~ 52.8VDC
Width: 38.00mm
Air Flow: 210.4 CFM (5.89m³/min)
Static Pressure: 1.170 in H2O (291.4 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 64.0dB(A)
RPM: 6000 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
Dimension: Square - 120mm L x 120mm H
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.500A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Other Names: QFR1248GHESP01,603-1
Base Product Number: QFR1248
Approval Agency: CE, CSA, UL, VDE
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1191-ND | 1057986-QFR1248GHE-SP01 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 210 SCFM (358 m³/hr) | |
| Maximum Static Pressure | 1.17 in H2O (2.19 Torr) | |
| Maximum Sound Level | 64 dbA | |
| Nominal Voltage | 48 volts |