Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 173.8 CFM (4.87m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1988-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 174 SCFM (295 m³/hr) |
| Maximum Static Pressure | 0.8440 in H2O (1.58 Torr) |
| Maximum Sound Level | 59 dbA |
| Nominal Voltage | 12 volts |