Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 74.8 CFM (2.09m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2034-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 74.8 SCFM (127 m³/hr) |
| Maximum Static Pressure | 0.3390 in H2O (0.6334 Torr) |
| Maximum Sound Level | 45 dbA |
| Nominal Voltage | 12 volts |