Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 131.8 CFM (3.69m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1173-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 132 SCFM (224 m³/hr) |
| Maximum Static Pressure | 1.47 in H2O (2.74 Torr) |
| Maximum Sound Level | 62 dbA |
| Nominal Voltage | 12 volts |