AXIAL 80X80X25.4MM 24V PWM IP55
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-QFR0824SHP5-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 52.4 SCFM (89.07 m³/hr) |
| Maximum Static Pressure | 0.3240 in H2O (0.6053 Torr) |
| Maximum Sound Level | 44.2 dbA |
| Nominal Voltage | 24 volts |