AXIAL 80X80X38MM 24V PWM IP68
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-QFR0824HHP6-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 38.5 SCFM (65.44 m³/hr) |
| Maximum Static Pressure | 0.1930 in H2O (0.3606 Torr) |
| Maximum Sound Level | 36.4 dbA |
| Nominal Voltage | 24 volts |