Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 105.2 CFM (2.95m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1949-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 105 SCFM (179 m³/hr) |
| Maximum Static Pressure | 1.33 in H2O (2.49 Torr) |
| Maximum Sound Level | 60 dbA |
| Nominal Voltage | 12 volts |