AXIAL 60X25.4MM 24V 4W PWM IP55
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-QFR0624UHP5-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 42 SCFM (71.39 m³/hr) |
| Maximum Static Pressure | 0.7640 in H2O (1.43 Torr) |
| Maximum Sound Level | 50 dbA |
| Nominal Voltage | 24 volts |