AXIAL 60X25.4MM 24V 4W PWM IP55
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-QFR0624GHP5-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 34.8 SCFM (59.15 m³/hr) |
| Maximum Static Pressure | 0.5700 in H2O (1.06 Torr) |
| Maximum Sound Level | 47 dbA |
| Nominal Voltage | 24 volts |