AXIAL 60X60X25.4MM 24V PWM IP68
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-QFR0624EHP6-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 27.5 SCFM (46.74 m³/hr) |
| Maximum Static Pressure | 0.3490 in H2O (0.6520 Torr) |
| Maximum Sound Level | 39.5 dbA |
| Nominal Voltage | 24 volts |