Delta Electronics (Americas) DC Brushless Fans (BLDC) QFR0624DHP5

Description
AXIAL 60X60X25.4MM 24V PWM IP55
Request a Quote Datasheet
Description
AXIAL 60X60X25.4MM 24V PWM IP55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-QFR0624DHP5-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-QFR0624DHP5-ND
DC Brushless Fans (BLDC) 603-QFR0624DHP5-ND
AXIAL 60X60X25.4MM 24V PWM IP55

AXIAL 60X60X25.4MM 24V PWM IP55

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 603-QFR0624DHP5-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 49.5 SCFM (84.14 m³/hr)
Maximum Static Pressure 1.04 in H2O (1.95 Torr)
Maximum Sound Level 55 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details
8026-7 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0768 to ? in H2O (0.1434 to ? Torr)
Maximum Sound Level 23.5 dbA
View Details
Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details