Delta Electronics (Americas) Board Mount Modules - Q48SQ12025NRFA Q48SQ12025NRFA

Description
Manufacturer: Delta Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985039-Q48SQ12025NRF A Features: OCP, OTP, OVP, UVLO Length: 57.912 mm Height: 11.176 mm Isolation Voltage: 1.5 kV Number of Outputs: 1 Voltage - Output 1: 12 V Efficiency: 95.5 % Width: 36.83 mm Categories: Board Mount Modules Max Input Voltage: 75 V Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 300 W Max Output Current: 25 A Min Input Voltage: 36 V Max Input Voltage (DC): 75 V Min Input Voltage (DC): 36 V
Request a Quote
Description
Manufacturer: Delta Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985039-Q48SQ12025NRF A Features: OCP, OTP, OVP, UVLO Length: 57.912 mm Height: 11.176 mm Isolation Voltage: 1.5 kV Number of Outputs: 1 Voltage - Output 1: 12 V Efficiency: 95.5 % Width: 36.83 mm Categories: Board Mount Modules Max Input Voltage: 75 V Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 300 W Max Output Current: 25 A Min Input Voltage: 36 V Max Input Voltage (DC): 75 V Min Input Voltage (DC): 36 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - Q48SQ12025NRFA - 985039-Q48SQ12025NRFA - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - Q48SQ12025NRFA
985039-Q48SQ12025NRFA
Board Mount Modules - Q48SQ12025NRFA 985039-Q48SQ12025NRFA
Manufacturer: Delta Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985039-Q48SQ12025NRF A Features: OCP, OTP, OVP, UVLO Length: 57.912 mm Height: 11.176 mm Isolation Voltage: 1.5 kV Number of Outputs: 1 Voltage - Output 1: 12 V Efficiency: 95.5 % Width: 36.83 mm Categories: Board Mount Modules Max Input Voltage: 75 V Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 300 W Max Output Current: 25 A Min Input Voltage: 36 V Max Input Voltage (DC): 75 V Min Input Voltage (DC): 36 V

Manufacturer: Delta Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985039-Q48SQ12025NRFA
Features: OCP, OTP, OVP, UVLO
Length: 57.912 mm
Height: 11.176 mm
Isolation Voltage: 1.5 kV
Number of Outputs: 1
Voltage - Output 1: 12 V
Efficiency: 95.5 %
Width: 36.83 mm
Categories: Board Mount Modules
Max Input Voltage: 75 V
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 300 W
Max Output Current: 25 A
Min Input Voltage: 36 V
Max Input Voltage (DC): 75 V
Min Input Voltage (DC): 36 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 985039-Q48SQ12025NRFA
Product Name Board Mount Modules - Q48SQ12025NRFA
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details
DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details