Win Source Part Number: 1010024-Q48SK12018NR
Category: Power Supplies - Board Mount>DC DC Converters
Series: Delphi Q48SK (216W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 90
Power (Watts): 216 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 18A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 95.5%
Mounting Type: Through Hole
Package / Case: 6-DIP Module, 1/4 Brick
Temperature Range - Operating: -40°C ~ 117°C
Dimension: 2.28" L x 1.45" W x 0.43" H (57.9mm x 36.8mm x 10.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1056
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1010024-Q48SK12018NRFA |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |