Cyntec Co., Ltd. Inductors, Coils, Chokes - Fixed Inductors PIFE32251B-1R0MS

Description
Manufacturer: Delta Electronics/Cyntec Win Source Part Number: 1329240-PIFE32251B-1 R0MS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2037-PIFE32251B-1R0M STR Base Product Number: PIFE32251 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote
Description
Manufacturer: Delta Electronics/Cyntec Win Source Part Number: 1329240-PIFE32251B-1 R0MS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2037-PIFE32251B-1R0M STR Base Product Number: PIFE32251 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329240-PIFE32251B-1R0MS - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329240-PIFE32251B-1R0MS
Inductors, Coils, Chokes - Fixed Inductors 1329240-PIFE32251B-1R0MS
Manufacturer: Delta Electronics/Cyntec Win Source Part Number: 1329240-PIFE32251B-1 R0MS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2037-PIFE32251B-1R0M STR Base Product Number: PIFE32251 Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Delta Electronics/Cyntec
Win Source Part Number: 1329240-PIFE32251B-1R0MS
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 65
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2037-PIFE32251B-1R0MSTR
Base Product Number: PIFE32251
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329240-PIFE32251B-1R0MS
Product Name Inductors, Coils, Chokes - Fixed Inductors
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers