Win Source Part Number: 1352192-PI01S1215A
Category: Power Supplies - Board Mount - DC DC Converters
Series: PI01S/D (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.87" L x 0.30" W x 0.49" H (22.0mm x 7.5mm x 12.5mm)
Applications: Medical
Standard Package: 10
Power (Watts): 1 W
Voltage - Isolation: 6 kV
Number of Outputs: 1
Current - Output (Max): 65mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 15V
Efficiency: 66%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Base Product Number: PI01S
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1352192-PI01S1215A |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |