Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters PH02S4812A

Description
Win Source Part Number: 1351187-PH02S4812A Category: Power Supplies - Board Mount - DC DC Converters Series: PH02S/D (2W) Type: Isolated Module Features: Remote On/Off, SCP, UVLO Package: Tube Size / Dimension: 1.02" L x 0.36" W x 0.49" H (25.9mm x 9.1mm x 12.4mm) Applications: Medical Standard Package: 10 Power (Watts): 2 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 78% Mounting Type: Through Hole Package / Case: 9-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: PH02S
Request a Quote Datasheet
Description
Win Source Part Number: 1351187-PH02S4812A Category: Power Supplies - Board Mount - DC DC Converters Series: PH02S/D (2W) Type: Isolated Module Features: Remote On/Off, SCP, UVLO Package: Tube Size / Dimension: 1.02" L x 0.36" W x 0.49" H (25.9mm x 9.1mm x 12.4mm) Applications: Medical Standard Package: 10 Power (Watts): 2 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 78% Mounting Type: Through Hole Package / Case: 9-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: PH02S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1351187-PH02S4812A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1351187-PH02S4812A
Power Supplies - Board Mount - DC DC Converters 1351187-PH02S4812A
Win Source Part Number: 1351187-PH02S4812A Category: Power Supplies - Board Mount - DC DC Converters Series: PH02S/D (2W) Type: Isolated Module Features: Remote On/Off, SCP, UVLO Package: Tube Size / Dimension: 1.02" L x 0.36" W x 0.49" H (25.9mm x 9.1mm x 12.4mm) Applications: Medical Standard Package: 10 Power (Watts): 2 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 167mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 78% Mounting Type: Through Hole Package / Case: 9-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: PH02S

Win Source Part Number: 1351187-PH02S4812A
Category: Power Supplies - Board Mount - DC DC Converters
Series: PH02S/D (2W)
Type: Isolated Module
Features: Remote On/Off, SCP, UVLO
Package: Tube
Size / Dimension: 1.02" L x 0.36" W x 0.49" H (25.9mm x 9.1mm x 12.4mm)
Applications: Medical
Standard Package: 10
Power (Watts): 2 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 167mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 9-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Base Product Number: PH02S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1351187-PH02S4812A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
Buck 6A QFN Step-Down DC-DC Converter IC - 739-IR3822AMTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 21 volts
IOUT 6 amps
View Details
Buck 75V 0.5A TSSOP Step-Down DC-DC Converter IC - 739-LM5574MTX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 70 volts
Input Voltage 75 volts
View Details
2 suppliers
DC-DC Converters - 1226008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details