Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 77.0 CFM (2.16m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-PFR0648SE-00EP3-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 77 SCFM (131 m³/hr) |
| Maximum Static Pressure | 4.83 in H2O (9.02 Torr) |
| Maximum Sound Level | 69 dbA |
| Nominal Voltage | 48 volts |