Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 76.2 CFM (2.13m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1709-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 76.2 SCFM (130 m³/hr) |
| Maximum Static Pressure | 3.19 in H2O (5.95 Torr) |
| Maximum Sound Level | 67.7 dbA |
| Nominal Voltage | 12 volts |