Delta Electronics (Americas) DC Brushless Fans (BLDC) PFB1224UHE

Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 252.9 CFM (7.08m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 252.9 CFM (7.08m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1461-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1461-ND
DC Brushless Fans (BLDC) 603-1461-ND
Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 252.9 CFM (7.08m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 252.9 CFM (7.08m³/min) 2 Wire Leads

Buy Now Datasheet
Thermal Management Fans, DC - PFB1224UHE - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Fans, DC
PFB1224UHE
Thermal Management Fans, DC PFB1224UHE
Thermal Management Fans, DC

Thermal Management Fans, DC

Buy Now
Axial Fan, 120Mm, 24V, 252.85Cfm/66.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8694 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24V, 252.85Cfm/66.5Dba; Supply Voltage Vdc Delta Electronics
78AH8694
Axial Fan, 120Mm, 24V, 252.85Cfm/66.5Dba; Supply Voltage Vdc Delta Electronics 78AH8694
AXIAL FAN, 120MM, 24V, 252.85CFM/66.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:252.85CFM; Noise Rating:66.5dBA; Power Rating:48W

AXIAL FAN, 120MM, 24V, 252.85CFM/66.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:252.85CFM; Noise Rating:66.5dBA; Power Rating:48W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1461-ND PFB1224UHE 78AH8694
Product Name DC Brushless Fans (BLDC) Thermal Management Fans, DC Axial Fan, 120Mm, 24V, 252.85Cfm/66.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 253 SCFM (430 m³/hr) 253 SCFM (430 m³/hr)
Maximum Static Pressure 1.41 in H2O (2.64 Torr)
Maximum Sound Level 66.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 551CTF - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details