Delta Electronics (Americas) DC Brushless Fans (BLDC) PFB1224LE-00P5

Description
AXIAL 120X38MM 24V 4W PWM IP55
Request a Quote Datasheet
Description
AXIAL 120X38MM 24V 4W PWM IP55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-PFB1224LE-00P5-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-PFB1224LE-00P5-ND
DC Brushless Fans (BLDC) 603-PFB1224LE-00P5-ND
AXIAL 120X38MM 24V 4W PWM IP55

AXIAL 120X38MM 24V 4W PWM IP55

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 603-PFB1224LE-00P5-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 141 SCFM (239 m³/hr)
Maximum Static Pressure 0.7660 in H2O (1.43 Torr)
Maximum Sound Level 57 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Outdoor Filter Fan FF 01821 - 01821.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
5015-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0850 to ? in H2O (0.1589 to ? Torr)
Maximum Sound Level 21.8 dbA
View Details
Axial Fan - 155BW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 339 SCFM (576 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Type 7F.20 - Filter Fan - 7F20902431000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details