DELTA ELECTRONICS (AMERICAS)
PFB1212SE-00 -- DC BRUSHLESS FANS (BLDC)
Delta Electronics (Americas)
DC Brushless Fans (BLDC)
PFB1212SE-00
Description
AXIAL 120X38 12VDC PWM
Request a Quote
Email Supplier
Datasheet
Description
AXIAL 120X38 12VDC PWM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
603-PFB1212SE-00-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
261 SCFM (443 m³/hr)
|
|
Maximum Static Pressure
|
2.65 in H2O (4.96 Torr)
|
|
Maximum Sound Level
|
70.5 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
500 SCFM (850 m³/hr)
Maximum Sound Level
65 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
107 SCFM (182 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power
30 to 25 watts
View Details