Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 129.3 CFM (3.62m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-PFB0924GHE-F00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 129 SCFM (220 m³/hr) |
| Maximum Static Pressure | 1.02 in H2O (1.9 Torr) |
| Maximum Sound Level | 60.5 dbA |
| Nominal Voltage | 24 volts |