Delta Electronics (Americas) DC Brushless Fans (BLDC) PFB0924DHE

Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 175.0 CFM (4.90m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 175.0 CFM (4.90m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1456-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1456-ND
DC Brushless Fans (BLDC) 603-1456-ND
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 175.0 CFM (4.90m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 175.0 CFM (4.90m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 92Mm, 24V, 175.03Cfm, 66.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8690 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24V, 175.03Cfm, 66.5Dba; Supply Voltage Vdc Delta Electronics
78AH8690
Axial Fan, 92Mm, 24V, 175.03Cfm, 66.5Dba; Supply Voltage Vdc Delta Electronics 78AH8690
AXIAL FAN, 92MM, 24V, 175.03CFM, 66.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:175.03CFM; Noise Rating:66.5dBA; Power Rating:34.8W RoHS Compliant: Yes

AXIAL FAN, 92MM, 24V, 175.03CFM, 66.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:175.03CFM; Noise Rating:66.5dBA; Power Rating:34.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1456-ND 78AH8690
Product Name DC Brushless Fans (BLDC) Axial Fan, 92Mm, 24V, 175.03Cfm, 66.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 175 SCFM (297 m³/hr) 175 SCFM (298 m³/hr)
Maximum Static Pressure 1.82 in H2O (3.4 Torr)
Maximum Sound Level 66.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190243100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details