Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 103.7 CFM (2.90m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1208-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 104 SCFM (176 m³/hr) |
| Maximum Static Pressure | 0.6910 in H2O (1.29 Torr) |
| Maximum Sound Level | 54 dbA |
| Nominal Voltage | 12 volts |