DELTA ELECTRONICS (AMERICAS)
PFB0824UHEP0 -- DC BRUSHLESS FANS (BLDC)
Delta Electronics (Americas)
DC Brushless Fans (BLDC)
PFB0824UHEP0
Description
AXIAL 80X38 24VPWM
Request a Quote
Email Supplier
Datasheet
Description
AXIAL 80X38 24VPWM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
603-PFB0824UHEP0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
107 SCFM (182 m³/hr)
|
|
Maximum Static Pressure
|
1.37 in H2O (2.56 Torr)
|
|
Maximum Sound Level
|
61 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.3 SCFM (39.6 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
14 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure
0.2520 in H2O (0.4708 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details