Delta Electronics (Americas) DC Brushless Fans (BLDC) PFB0824UHE-F00

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 107.3 CFM (3.00m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 107.3 CFM (3.00m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1622-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1622-ND
DC Brushless Fans (BLDC) 603-1622-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 107.3 CFM (3.00m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 107.3 CFM (3.00m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc, 107.3Cfm, 61Dba; Supply Voltage Vdc Delta Electronics - 78AH8689 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 107.3Cfm, 61Dba; Supply Voltage Vdc Delta Electronics
78AH8689
Axial Fan, 80Mm, 24Vdc, 107.3Cfm, 61Dba; Supply Voltage Vdc Delta Electronics 78AH8689
AXIAL FAN, 80MM, 24VDC, 107.3CFM, 61DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:107.3CFM; Noise Rating:61dBA; Power Rating:18.48W

AXIAL FAN, 80MM, 24VDC, 107.3CFM, 61DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:107.3CFM; Noise Rating:61dBA; Power Rating:18.48W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1622-ND 78AH8689
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 24Vdc, 107.3Cfm, 61Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr) 107 SCFM (182 m³/hr)
Maximum Static Pressure 1.37 in H2O (2.56 Torr)
Maximum Sound Level 61 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
4010-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2657 to ? in H2O (0.4965 to ? Torr)
Maximum Sound Level 36.81 dbA
View Details
Axial Fans - 1118336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details