Delta Electronics (Americas) DC Brushless Fans (BLDC) PFB0824DHE

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 132.6 CFM (3.71m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 132.6 CFM (3.71m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1452-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1452-ND
DC Brushless Fans (BLDC) 603-1452-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 132.6 CFM (3.71m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 132.6 CFM (3.71m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 80Mm, 24Vdc, 132.56Cfm, 65Dba; Supply Voltage Vdc Delta Electronics - 78AH8688 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 132.56Cfm, 65Dba; Supply Voltage Vdc Delta Electronics
78AH8688
Axial Fan, 80Mm, 24Vdc, 132.56Cfm, 65Dba; Supply Voltage Vdc Delta Electronics 78AH8688
AXIAL FAN, 80MM, 24VDC, 132.56CFM, 65DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:132.56CFM; Noise Rating:65dBA; Power Rating:32.4W RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 132.56CFM, 65DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:132.56CFM; Noise Rating:65dBA; Power Rating:32.4W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1452-ND 78AH8688
Product Name DC Brushless Fans (BLDC) Axial Fan, 80Mm, 24Vdc, 132.56Cfm, 65Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 133 SCFM (225 m³/hr) 133 SCFM (225 m³/hr)
Maximum Static Pressure 2.03 in H2O (3.79 Torr)
Maximum Sound Level 65 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
8015-7 Series 1.18 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level 27.23 dbA
View Details
Axial Fans - 1759829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F20823042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details