Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 132.6 CFM (3.71m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1816-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 133 SCFM (225 m³/hr) |
| Maximum Static Pressure | 2.03 in H2O (3.79 Torr) |
| Maximum Sound Level | 65 dbA |
| Nominal Voltage | 24 volts |