Delta Electronics (Americas) DC Brushless Fans (BLDC) PFB0624SHE

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 43.6 CFM (1.22m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 43.6 CFM (1.22m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1921-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1921-ND
DC Brushless Fans (BLDC) 603-1921-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 43.6 CFM (1.22m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 43.6 CFM (1.22m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24V, 43.57Cfm, 50.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8687 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24V, 43.57Cfm, 50.5Dba; Supply Voltage Vdc Delta Electronics
78AH8687
Axial Fan, 60Mm, 24V, 43.57Cfm, 50.5Dba; Supply Voltage Vdc Delta Electronics 78AH8687
AXIAL FAN, 60MM, 24V, 43.57CFM, 50.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:43.57CFM; Noise Rating:50.5dBA; Power Rating:6.72W RoHS Compliant: Yes

AXIAL FAN, 60MM, 24V, 43.57CFM, 50.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:43.57CFM; Noise Rating:50.5dBA; Power Rating:6.72W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1921-ND 78AH8687
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24V, 43.57Cfm, 50.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 43.6 SCFM (74.11 m³/hr) 43.57 SCFM (74.06 m³/hr)
Maximum Static Pressure 0.9180 in H2O (1.72 Torr)
Maximum Sound Level 50.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Filter Fan FF 018 - 01803.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 176 SCFM (299 m³/hr)
Maximum Sound Level 53 dbA
View Details
2 suppliers
Axial Fans - 2557295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.31 SCFM (49.82 m³/hr)
Nominal Voltage 12 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details