Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 67.8 CFM (1.90m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1756-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 67.8 SCFM (115 m³/hr) |
| Maximum Static Pressure | 2.13 in H2O (3.98 Torr) |
| Maximum Sound Level | 61.5 dbA |
| Nominal Voltage | 12 volts |