Delta Electronics (Americas) DC Brushless Fans (BLDC) PFB0612UHE-F00

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 67.8 CFM (1.90m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 67.8 CFM (1.90m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1450-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1450-ND
DC Brushless Fans (BLDC) 603-1450-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 67.8 CFM (1.90m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 67.8 CFM (1.90m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12V, 67.85Cfm, 61.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8685 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12V, 67.85Cfm, 61.5Dba; Supply Voltage Vdc Delta Electronics
78AH8685
Axial Fan, 60Mm, 12V, 67.85Cfm, 61.5Dba; Supply Voltage Vdc Delta Electronics 78AH8685
AXIAL FAN, 60MM, 12V, 67.85CFM, 61.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:67.85CFM; Noise Rating:61.5dBA; Power Rating:16.8W RoHS Compliant: Yes

AXIAL FAN, 60MM, 12V, 67.85CFM, 61.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:67.85CFM; Noise Rating:61.5dBA; Power Rating:16.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1450-ND 78AH8685
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12V, 67.85Cfm, 61.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr) 67.85 SCFM (115 m³/hr)
Maximum Static Pressure 2.13 in H2O (3.98 Torr)
Maximum Sound Level 61.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
AC Fans - Q598-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71.5 SCFM (122 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers
Roof Filter Fan RFP 018 - 01860.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details