Delta Electronics (Americas) DC Brushless Fans (BLDC) PFB0612EE-E

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 77.0 CFM (2.16m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 77.0 CFM (2.16m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-PFB0612EE-E-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-PFB0612EE-E-ND
DC Brushless Fans (BLDC) 603-PFB0612EE-E-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 77.0 CFM (2.16m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 77.0 CFM (2.16m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12V, 2.165M3/min; Supply Voltage Vdc Delta Electronics/fans - 26AJ4859 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12V, 2.165M3/min; Supply Voltage Vdc Delta Electronics/fans
26AJ4859
Axial Fan, 60Mm, 12V, 2.165M3/min; Supply Voltage Vdc Delta Electronics/fans 26AJ4859
AXIAL FAN, 60MM, 12V, 2.165M3/MIN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:77.31CFM; Noise Rating:68.6dBA; Power Rating:42W; IP Rating:

AXIAL FAN, 60MM, 12V, 2.165M3/MIN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:77.31CFM; Noise Rating:68.6dBA; Power Rating:42W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-PFB0612EE-E-ND 26AJ4859
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12V, 2.165M3/min; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 77 SCFM (131 m³/hr) 77.31 SCFM (131 m³/hr)
Maximum Static Pressure 7.31 in H2O (13.66 Torr)
Maximum Sound Level 68.6 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH40000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Axial Fans - 1118322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.77 SCFM (20 m³/hr)
Blower/Fan Type Axial Fan
View Details