Delta Electronics (Americas) DC Brushless Fans (BLDC) PFB0512EHF

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 31.6 CFM (0.885m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 31.6 CFM (0.885m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2167-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2167-ND
DC Brushless Fans (BLDC) 603-2167-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 31.6 CFM (0.885m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 31.6 CFM (0.885m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 12V, 31.55Cfm, 51.2Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7423 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12V, 31.55Cfm, 51.2Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7423
Axial Fan, 50Mm, 12V, 31.55Cfm, 51.2Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7423
AXIAL FAN, 50MM, 12V, 31.55CFM, 51.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.55CFM; Noise Rating:51.2dBA; Power Rating:6.48W RoHS Compliant: Yes

AXIAL FAN, 50MM, 12V, 31.55CFM, 51.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.55CFM; Noise Rating:51.2dBA; Power Rating:6.48W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2167-ND 77AH7423
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 12V, 31.55Cfm, 51.2Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.6 SCFM (53.71 m³/hr) 31.55 SCFM (53.63 m³/hr)
Maximum Static Pressure 1.05 in H2O (1.96 Torr)
Maximum Sound Level 51.2 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Ptc Heater Hg 140, Ac/dc 120-240 V, 30W Stego - 01AH6272 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details