Delta Electronics (Americas) DC Brushless Fans (BLDC) PFB0412EN-E

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 38.0 CFM (1.06m³/min) 4 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 38.0 CFM (1.06m³/min) 4 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-PFB0412EN-E-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-PFB0412EN-E-ND
DC Brushless Fans (BLDC) 603-PFB0412EN-E-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 38.0 CFM (1.06m³/min) 4 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 38.0 CFM (1.06m³/min) 4 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12V, 1.076M3/min; Supply Voltage Vdc Delta Electronics/fans - 26AJ4858 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12V, 1.076M3/min; Supply Voltage Vdc Delta Electronics/fans
26AJ4858
Axial Fan, 40Mm, 12V, 1.076M3/min; Supply Voltage Vdc Delta Electronics/fans 26AJ4858
AXIAL FAN, 40MM, 12V, 1.076M3/MIN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:38CFM; Noise Rating:70.5dBA; Power Rating:31.2W; Current Rating:4A

AXIAL FAN, 40MM, 12V, 1.076M3/MIN; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:38CFM; Noise Rating:70.5dBA; Power Rating:31.2W; Current Rating:4A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-PFB0412EN-E-ND 26AJ4858
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12V, 1.076M3/min; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr) 38 SCFM (64.59 m³/hr)
Maximum Static Pressure 7.43 in H2O (13.88 Torr)
Maximum Sound Level 70.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.3 SCFM (63.4 m³/hr)
Nominal Voltage 12 volts
View Details
Outdoor Filter Fan FF 01821 - 01821.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 230 volts
View Details