Win Source Part Number: 1340224-PC02D0515A
Category: Power Supplies - Board Mount - DC DC Converters
Series: PC02S/D (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Applications: Medical
Standard Package: 10
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 66mA, 66mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 79%
Mounting Type: Through Hole
Package / Case: 6-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Base Product Number: PC02D
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1340224-PC02D0515A |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |