Delta Electronics (Americas) Power Supplies Board Mount DCDC Converters - PA01S0509A PA01S0509A

Description
Manufacturer: Delta Electronics Win Source Part Number: 929928-PA01S0509A Series: PA01S (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 9V - - 110mA 4.5V - 5.5V Input Package: Tube Package: 4-SIP Module Mounting: Through Hole Family Name: PA01S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 929928-PA01S0509A Series: PA01S (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 9V - - 110mA 4.5V - 5.5V Input Package: Tube Package: 4-SIP Module Mounting: Through Hole Family Name: PA01S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PA01S0509A - 929928-PA01S0509A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PA01S0509A
929928-PA01S0509A
Power Supplies Board Mount DCDC Converters - PA01S0509A 929928-PA01S0509A
Manufacturer: Delta Electronics Win Source Part Number: 929928-PA01S0509A Series: PA01S (1W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 9V - - 110mA 4.5V - 5.5V Input Package: Tube Package: 4-SIP Module Mounting: Through Hole Family Name: PA01S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Delta Electronics
Win Source Part Number: 929928-PA01S0509A
Series: PA01S (1W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 9V - - 110mA 4.5V - 5.5V Input
Package: Tube
Package: 4-SIP Module
Mounting: Through Hole
Family Name: PA01S
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 929928-PA01S0509A
Product Name Power Supplies Board Mount DCDC Converters - PA01S0509A
Package Type Other; 4-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
800MA Boost DC-DC Converter IC - 739-AAT1219IWP-1-1.2-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.25 volts
View Details
2 suppliers
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1226059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details