Manufacturer: Delta Electronics
Win Source Part Number: 1335259-NE12S0A0V06P
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tray
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, UVLO
Size / Dimension: 0.41" L x 0.43" W x 0.65" H (10.4mm x 11.0mm x 16.5mm)
Applications: ITE (Commercial)
Standard Package: 91
Mounting: Through Hole
Power (Watts): 30 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 3.1V
Voltage - Input (Max): 13.8V
Voltage - Output 1: 0.6 ~ 5.1V
Efficiency: 94.5%
Temperature Range - Operating: -40°C ~ 113°C
Case / Package: 5-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 941-1042
Base Product Number: NE12S0
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335259-NE12S0A0V06PNFA |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 5-SIP Module |