Delta Electronics (Americas) Power Supplies - Board Mount DC DC Converters MUN3CAD03-SF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Delta Electronics/Cyntec Category: Power Supplies - Board Mount DC DC Converters Package: Tape & Reel (TR) Type: Non-Isolated PoL Module Applications: Remote On/Off, OCP, OTP, UVLO Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 10-LFQFN Exposed Pad, Module Supplier Device Package: 10-QFN (3x3)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Delta Electronics/Cyntec Category: Power Supplies - Board Mount DC DC Converters Package: Tape & Reel (TR) Type: Non-Isolated PoL Module Applications: Remote On/Off, OCP, OTP, UVLO Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 10-LFQFN Exposed Pad, Module Supplier Device Package: 10-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Delta Electronics/Cyntec Category: Power Supplies - Board Mount DC DC Converters Package: Tape & Reel (TR) Type: Non-Isolated PoL Module Applications: Remote On/Off, OCP, OTP, UVLO Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 10-LFQFN Exposed Pad, Module Supplier Device Package: 10-QFN (3x3)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Delta Electronics/Cyntec
Category: Power Supplies - Board Mount DC DC Converters
Package: Tape & Reel (TR)
Type: Non-Isolated PoL Module
Applications: Remote On/Off, OCP, OTP, UVLO
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 10-LFQFN Exposed Pad, Module
Supplier Device Package: 10-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1227522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details