Win Source Part Number: 1338748-MUN3CAD03-SE
Category: Power Supplies - Board Mount - DC DC Converters
Series: MUN3CAD03-SE
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off
Package: Tape & Reel
Size / Dimension: 0.12" L x 0.11" W x 0.05" H (3.0mm x 2.8mm x 1.3mm)
Applications: ITE (Commercial)
Standard Package: 2,000
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 2.75V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 3.3V
Efficiency: 95%
Mounting Type: Surface Mount
Package / Case: 9-PowerLDFN Module
Supplier Device Package: 9-QFN (3x2.8)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
HTSUS: 8504.40.9580
Mfr: Delta Electronics/Cyntec
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1338748-MUN3CAD03-SE |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel |